Texas Instruments High-Performance Analog Gates and Inverters SN74AHC14PWRG3

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-SN74AHC14PWRG3CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC14PWRG3CT-ND
Gates and Inverters 296-SN74AHC14PWRG3CT-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC14PWRG3TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC14PWRG3TR-ND
Gates and Inverters 296-SN74AHC14PWRG3TR-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC14PWRG3DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC14PWRG3DKR-ND
Gates and Inverters 296-SN74AHC14PWRG3DKR-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-SN74AHC14PWRG3
TSSOP Logic IC 705-SN74AHC14PWRG3
Hex Schmitt-Trigger Inverters 14-TSSOP -40 to 125 Product overview: SN74AHC14PWRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14PWRG3 can be used for catalog matching and distributor lookup.

Hex Schmitt-Trigger Inverters 14-TSSOP -40 to 125 Product overview: SN74AHC14PWRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14PWRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258119-SN74AHC14PWRG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258119-SN74AHC14PWRG3
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258119-SN74AHC14PWRG3
Win Source Part Number: 1258119-SN74AHC14PWR G3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AHC14PWRG3CT ,296-SN74AHC14PWRG3T R,2156-SN74AHC14PWRG 3,296-SN74AHC14PWRG3 DKR,SN74AHC14PWRG3,T EXTISSN74AHC14PWRG3 Base Product Number: 74AHC14

Win Source Part Number: 1258119-SN74AHC14PWRG3
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AHC14PWRG3CT,296-SN74AHC14PWRG3TR,2156-SN74AHC14PWRG3,296-SN74AHC14PWRG3DKR,SN74AHC14PWRG3,TEXTISSN74AHC14PWRG3
Base Product Number: 74AHC14

Buy Now Datasheet
Gates and Inverters - SN74AHC14PWRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC14PWRG3
Gates and Inverters SN74AHC14PWRG3
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74AHC14PWRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC14PWRG3
Logic - Gates and Inverters SN74AHC14PWRG3
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-SN74AHC14PWRG3CT-ND 705-SN74AHC14PWRG3 1258119-SN74AHC14PWRG3 SN74AHC14PWRG3 SN74AHC14PWRG3
Product Name Gates and Inverters TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT; Inverter NOT
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details
PMIC - Gate Drivers - 2ED2304S06FXLLA1 - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
Logic Family IGBT, N-Channel MOSFET
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details