Hex Schmitt-trigger inverters in a 14-pin TSSOP package with an operating temperature range of -40°C to 125°C, a supply voltage range of 2V to 5.5V, and ±8mA output drive capability at 5V. The device features ESD protection exceeding 2000V HBM, 1000V CDM, and 200V MM, and latch-up performance exceeding 250mA per JESD 17.
Hex Schmitt-Trigger Inverters 14-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74AHC14PWRG3 |
| Product Name | SN74AHC14 Hex Schmitt-Trigger Inverters |
| Technology | AHC |
| Device Type | SN74AHC14 Hex Schmitt-Trigger Inverters |
| Features | RoHS |