Manufacturer: Texas Instruments
Win Source Part Number: 1253447-SN74AHC14DRG
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.2 V ~ 3.85 V
Family Name: SN74AHC14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74AHC14D,118; 74VHC14D,118; 74AHC14D,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
6-Ch Schmitt Trigger Inverter IC, 2-5.5V, 10.6ns, SOIC Product overview: SN74AHC14DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14DRG4 can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1253447-SN74AHC14DRG4 | SN74AHC14DRG4-ND | 705-SN74AHC14DRG4 | SN74AHC14DRG4 | SN74AHC14DRG4 | SN74AHC14DRG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74AHC14DRG4 | Gates and Inverters | 5.5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 6 | 1 | 6 | 1 | ||
| Propagation Delay | 10.6 ns | 10.6 ns | 10.6 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |