The 5962-86821012A is a 4-line to 10-line BCD-to-decimal decoder in a 20-pin LCCC package, operating over a temperature range of -55°C to 125°C. It features a wide supply voltage range of 2 V to 6 V, low input current of 1 µA max, and outputs capable of driving up to 10 LSTTL loads with ±4-mA drive at 5 V. All outputs are high for invalid BCD input conditions, and typical propagation delay is 14 ns.
4-Line To 10-Line Decoders BCD To Decimal 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 5962-86821012A |
| Product Name | SN54HC42 4-Line To 10-Line Decoders BCD To Decimal |
| Function | Decoder |