CD4028BNSR is a CMOS BCD-to-decimal or binary-to-octal decoder/driver in a 16-lead small-outline package (SOP, NS suffix), operating from -55 to 125°C, with RoHS compliance and a lead finish of NIPDAU. It is packaged in a 2000-unit large tape and reel format with a tape pitch of 12.0 mm and a reel diameter of 330.0 mm.
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-SO -55 to 125
Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | CD4028BNSR | CD4028BNSR |
| Product Name | CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers | |
| Function | Decoder | Decoder |
| Input Lines | 4 | |
| Output Lines | 10 | |
| Supply Voltage | 3V; 18 | |
| Package Type | PDIP,SO,SOIC,TSSOP | SOP; SOP16 |