Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 125
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
4-Gate NAND Schmitt Trigger IC, 2-Input, CMOS, 14-TSSOP Product overview: SN74AHC132PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132PWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065169-SN74AHC132PWR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC132PWRG4 | SN74AHC132PWRG4-ND | 705-SN74AHC132PWRG4 | 065169-SN74AHC132PWRG4 | SN74AHC132PWRG4 | SN74AHC132PWRG4 | SN74AHC132PWRG4 |
| Product Name | SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | Gates and Inverters | TSSOP Logic IC | Logic - Logic - Gates and Inverters - SN74AHC132PWRG4 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Logic Family | AHC | ||||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||
| Propagation Delay | 17.5 ns | 9.7 ns | 9.7 ns | 9.7 ns |