Texas Instruments SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132PW

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHC132PW - Texas Instruments
Dallas, TX, United States
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHC132PW
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132PW
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 125

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 125

Buy Now Datasheet
 - SN74AHC132PW - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC132PW - 1253441-SN74AHC132PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC132PW
1253441-SN74AHC132PW
Logic - Logic - Gates and Inverters - SN74AHC132PW 1253441-SN74AHC132PW
Manufacturer: Texas Instruments Win Source Part Number: 1253441-SN74AHC132PW Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74AHC132 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 9.7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253441-SN74AHC132PW
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC132
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9.7ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-41617-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41617-5-ND
Gates and Inverters 296-41617-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHC132PW
5.5V TSSOP Logic IC 705-SN74AHC132PW
4-ch Schmitt Trigger NAND Gates, 2-5.5V, 9.7ns, CMOS, TSSOP Product overview: SN74AHC132PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132PW can be used for catalog matching and distributor lookup.

4-ch Schmitt Trigger NAND Gates, 2-5.5V, 9.7ns, CMOS, TSSOP Product overview: SN74AHC132PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC132PW
Logic Gates SN74AHC132PW
Logic Gates Quad w/ Schmitt

Logic Gates Quad w/ Schmitt

Buy Now Datasheet
Gates and Inverters - SN74AHC132PW - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC132PW
Gates and Inverters SN74AHC132PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC132PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC132PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC132PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74AHC132PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC132PW
Gates and Inverters SN74AHC132PW
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74AHC132PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC132PW
Logic - Gates and Inverters SN74AHC132PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC132PW SN74AHC132PW 1253441-SN74AHC132PW 296-41617-5-ND 705-SN74AHC132PW SN74AHC132PW SN74AHC132PW SN74AHC132PW SN74AHC132PW SN74AHC132PW
Product Name SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - SN74AHC132PW Gates and Inverters 5.5V TSSOP Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 3.3,5 2V ~ 5.5V 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AHC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 17.5 ns 9.7 ns 9.7 ns 9.7 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS260FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers