Quadruple positive-NAND gates with Schmitt-trigger inputs designed for 2V to 5.5V operation, packaged in a 14-pin SOP with dimensions 10.2mm × 7.8mm, operating over -40°C to 125°C.
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SO -40 to 125
4-Gate NAND Schmitt Trigger IC, SOP, 5.5V Product overview: SN74AHC132NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132NSR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1253440-SN74AHC132NS
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.2 V ~ 3.85 V
Family Name: SN74AHC132
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): TC74VHC132F; TC74VHC132F(EL); TC74VHC132F(EL,K,F;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Quad Positive-NAND Gate
IC GATE NAND 4CH 2IN 14SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
IC GATE NAND 4CH 2IN 14SOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC132NSR | 705-SN74AHC132NSR | 296-31734-1-ND | 1253440-SN74AHC132NSR | SN74AHC132NSR | SN74AHC132NSR | SN74AHC132NSR | SN74AHC132NSR | SN74AHC132NSR |
| Product Name | SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | 5.5V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AHC132NSR | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE, Schmitt Trigger | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 3.3,5 | 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |||
| Logic Family | AHC | CMOS | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||||
| Propagation Delay | 17.5 ns | 9.7 ns | 9.7 ns | 9.7 ns |