Texas Instruments SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132N

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHC132N - Texas Instruments
Dallas, TX, United States
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHC132N
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132N
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 125

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 125

Buy Now Datasheet
 - SN74AHC132N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC132N
5.5V Logic IC 705-SN74AHC132N
Schmitt Trigger NAND Gate IC, 4-ch, 2-5.5V, CMOS, PDIP Product overview: SN74AHC132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132N can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4-ch, 2-5.5V, CMOS, PDIP Product overview: SN74AHC132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC132N - 1253439-SN74AHC132N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC132N
1253439-SN74AHC132N
Logic - Logic - Gates and Inverters - SN74AHC132N 1253439-SN74AHC132N
Manufacturer: Texas Instruments Win Source Part Number: 1253439-SN74AHC132N Packaging: Tube Mounting Style: Through Hole Features: Schmitt Trigger Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74AHC132 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 9.7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253439-SN74AHC132N
Packaging: Tube
Mounting Style: Through Hole
Features: Schmitt Trigger
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC132
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9.7ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-1466-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1466-5-ND
Gates and Inverters 296-1466-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC132N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC132N
Logic - Gates and Inverters SN74AHC132N
IC GATE NAND 4CH 2IN 14DIP

IC GATE NAND 4CH 2IN 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC132N
Logic Gates SN74AHC132N
Logic Gates Quad

Logic Gates Quad

Buy Now Datasheet
Gates and Inverters - SN74AHC132N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC132N
Gates and Inverters SN74AHC132N
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC132N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC132N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC132N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Ic, Logic, Quad Pos-Nand Gate 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9184 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Quad Pos-Nand Gate 14Dip; Logic Family / Base Number Texas Instruments
26AJ9184
Ic, Logic, Quad Pos-Nand Gate 14Dip; Logic Family / Base Number Texas Instruments 26AJ9184
IC, LOGIC, QUAD POS-NAND GATE 14DIP; Logic Family / Base Number:74AHC132; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, QUAD POS-NAND GATE 14DIP; Logic Family / Base Number:74AHC132; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC132N SN74AHC132N 705-SN74AHC132N 1253439-SN74AHC132N 296-1466-5-ND SN74AHC132N SN74AHC132N SN74AHC132N SN74AHC132N 26AJ9184
Product Name SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC132N Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Logic, Quad Pos-Nand Gate 14Dip; Logic Family / Base Number Texas Instruments
Gate Type NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND NAND; NAND
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 5.5V 5.5V
Logic Family AHC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 17.5 ns 9.7 ns 9.7 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details