Texas Instruments Logic - Logic - Gates and Inverters - SN74AHC132DRG4 SN74AHC132DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253438-SN74AHC132DR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253438-SN74AHC132DR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHC132DRG4 - 1253438-SN74AHC132DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC132DRG4
1253438-SN74AHC132DRG4
Logic - Logic - Gates and Inverters - SN74AHC132DRG4 1253438-SN74AHC132DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253438-SN74AHC132DR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253438-SN74AHC132DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
8mA SOIC Logic IC - 705-SN74AHC132DRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8mA SOIC Logic IC
705-SN74AHC132DRG4
8mA SOIC Logic IC 705-SN74AHC132DRG4
Schmitt Trigger NAND Gate IC, 4x2-Input, SOIC-14, 8mA Output Product overview: SN74AHC132DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132DRG4 can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, SOIC-14, 8mA Output Product overview: SN74AHC132DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
AHC/VHC/H/U/V SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, SOIC-14 - 815-SN74AHC132DRG4 - Utmel Electronic Limited
Hong Kong, China
AHC/VHC/H/U/V SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, SOIC-14
815-SN74AHC132DRG4
AHC/VHC/H/U/V SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, SOIC-14 815-SN74AHC132DRG4
AHC/VHC/H/U/V SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, SOIC-14

AHC/VHC/H/U/V SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, SOIC-14

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1253438-SN74AHC132DRG4 705-SN74AHC132DRG4 815-SN74AHC132DRG4
Product Name Logic - Logic - Gates and Inverters - SN74AHC132DRG4 8mA SOIC Logic IC AHC/VHC/H/U/V SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, SOIC-14
Gate Type NOT NAND; NAND GATE AND; NAND
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 1727-74AHC1GU04GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details