Texas Instruments SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132DR

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125
Request a Quote
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC132DR is a quadruple positive-NAND gate with Schmitt-trigger inputs, packaged in a 14-pin SOIC (D) with a body size of 8.65mm × 3.9mm. It operates from 2V to 5.5V, supports temperature-compensated threshold levels, and provides high noise immunity. The device is rated for operation from -40°C to 125°C, exceeds 250mA latch-up performance per JESD 17, and meets ESD protection standards exceeding JESD 22.

Datasheet Summary
Powered by GS/AI

The SN74AHC132DR is a quadruple positive-NAND gate with Schmitt-trigger inputs, packaged in a 14-pin SOIC (D) with a body size of 8.65mm × 3.9mm. It operates from 2V to 5.5V, supports temperature-compensated threshold levels, and provides high noise immunity. The device is rated for operation from -40°C to 125°C, exceeds 250mA latch-up performance per JESD 17, and meets ESD protection standards exceeding JESD 22.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHC132DR - Texas Instruments
Dallas, TX, United States
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHC132DR
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132DR
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1465-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1465-1-ND
Gates and Inverters 296-1465-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1465-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1465-2-ND
Gates and Inverters 296-1465-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1465-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1465-6-ND
Gates and Inverters 296-1465-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC132DR - 006534-SN74AHC132DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC132DR
006534-SN74AHC132DR
Logic - Logic - Gates and Inverters - SN74AHC132DR 006534-SN74AHC132DR
Manufacturer: Texas Instruments Win Source Part Number: 006534-SN74AHC132DR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006534-SN74AHC132DR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AHC132DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHC132DR
5.5V SOIC Logic IC 705-SN74AHC132DR
Schmitt Trigger NAND Gate IC, 4-Input, 2-5.5V, CMOS, SOIC Product overview: SN74AHC132DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132DR can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4-Input, 2-5.5V, CMOS, SOIC Product overview: SN74AHC132DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC132DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC132DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC132DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
IC GATE NAND SCHMITT 4CH 14SOIC - 815-SN74AHC132DR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND SCHMITT 4CH 14SOIC
815-SN74AHC132DR
IC GATE NAND SCHMITT 4CH 14SOIC 815-SN74AHC132DR
IC GATE NAND SCHMITT 4CH 14SOIC

IC GATE NAND SCHMITT 4CH 14SOIC

Supplier's Site
Gates and Inverters - SN74AHC132DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC132DR
Gates and Inverters SN74AHC132DR
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9183 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9183
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9183
NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AHC132; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AHC132; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AHC132DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC132DR
Logic - Gates and Inverters SN74AHC132DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC132DR
Logic Gates SN74AHC132DR
Logic Gates Quad

Logic Gates Quad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC132DR 296-1465-1-ND 006534-SN74AHC132DR SN74AHC132DR 705-SN74AHC132DR SN74AHC132DR 815-SN74AHC132DR SN74AHC132DR 26AJ9183 SN74AHC132DR SN74AHC132DR
Product Name SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC132DR 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NAND SCHMITT 4CH 14SOIC Gates and Inverters Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V -3.3V; 3V; 3.3V 2V ~ 5.5V 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AHC CMOS CMOS; CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 17.5 ns 9.7 ns 9.7 ns 11 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54H62FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS11FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers