Quadruple bus buffer gates with 3-state outputs in a 14-pin TVSOP package, operating from -40°C to 85°C with a supply voltage range of 2V to 5.5V and a typical propagation delay of 3.8 ns at 5V.
Quadruple Bus Buffer Gates With 3-State Outputs 14-TVSOP -40 to 85
Bus Driver, AHC/VHC/H/U/V Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC126DGVR | SN74AHC126DGVR |
| Product Name | SN74AHC126 Quadruple Bus Buffer Gates With 3-State Outputs | |
| Technology | AHC | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |