Quadruple bus buffer gates with 3-state outputs in a 14-pin PDIP package, measuring 19.30mm × 6.35mm, operating from 2V to 5.5V with a temperature range of -40°C to 125°C.
Quadruple Bus Buffer Gates With 3-State Outputs 14-PDIP -40 to 125
Bus Driver, AHC/VHC/H/U/V Series, 4-Func, 1-Bit, True Output, CMOS, PDIP14
4-Ch 3-State Buffer IC, 2-5.5V, CMOS, PDIP Product overview: SN74AHC125N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC125N can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC125N | SN74AHC125N | 704-SN74AHC125N |
| Product Name | SN74AHC125 Quadruple Bus Buffer Gates With 3-State Outputs | 5.5V Interface Transceiver IC | |
| Technology | AHC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |