Quadruple bus buffer gates with 3-state outputs in a 14-pin TVSOP package measuring 3.60mm × 4.40mm, operating from 2V to 5.5V with a temperature range of -40°C to 125°C.
Quadruple Bus Buffer Gates With 3-State Outputs 14-TVSOP -40 to 125
Quad 3-State Buffer IC, 4-Bit, CMOS, 5.5V, 14-TVSOP Product overview: SN74AHC125DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC125DGVR can be used for catalog matching and distributor lookup.
Bus Driver, AHC/VHC/H/U/V Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC125DGVR | 704-SN74AHC125DGVR | SN74AHC125DGVR |
| Product Name | SN74AHC125 Quadruple Bus Buffer Gates With 3-State Outputs | Quad 5.5V Interface Transceiver IC | |
| Technology | AHC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |