Texas Instruments SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08PWRE4

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gate in 14-pin TSSOP package, operating from 2V to 5.5V, with an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gate in 14-pin TSSOP package, operating from 2V to 5.5V, with an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC08 Quadruple 2-Input Positive-AND Gates - SN74AHC08PWRE4 - Texas Instruments
Dallas, TX, United States
SN74AHC08 Quadruple 2-Input Positive-AND Gates
SN74AHC08PWRE4
SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08PWRE4
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC08PWRE4 - 065165-SN74AHC08PWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC08PWRE4
065165-SN74AHC08PWRE4
Logic - Logic - Gates and Inverters - SN74AHC08PWRE4 065165-SN74AHC08PWRE4
Manufacturer: Texas Instruments Win Source Part Number: 065165-SN74AHC08PWRE 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 065165-SN74AHC08PWRE4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
Gates and Inverters - SN74AHC08PWRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC08PWRE4-ND
Gates and Inverters SN74AHC08PWRE4-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHC08PWRE4
5.5V TSSOP Logic IC 705-SN74AHC08PWRE4
4x2-Input AND Gate IC, CMOS, 74AHC, 125°C, 5.5V, TSSOP Product overview: SN74AHC08PWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08PWRE4 can be used for catalog matching and distributor lookup.

4x2-Input AND Gate IC, CMOS, 74AHC, 125°C, 5.5V, TSSOP Product overview: SN74AHC08PWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08PWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC08PWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC08PWRE4
Gates and Inverters SN74AHC08PWRE4
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74AHC08PWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC08PWRE4
Logic - Gates and Inverters SN74AHC08PWRE4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC08PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC08PWRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC08PWRE4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC08PWRE4 065165-SN74AHC08PWRE4 SN74AHC08PWRE4-ND 705-SN74AHC08PWRE4 SN74AHC08PWRE4 SN74AHC08PWRE4 SN74AHC08PWRE4
Product Name SN74AHC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74AHC08PWRE4 Gates and Inverters 5.5V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND; AND Gate NOT; AND AND
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC
Propagation Delay 14 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS08LMQB - Rochester Electronics
Texas Instruments
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; LCC20
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details