Texas Instruments SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08PWG4

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC08 Quadruple 2-Input Positive-AND Gates - SN74AHC08PWG4 - Texas Instruments
Dallas, TX, United States
SN74AHC08 Quadruple 2-Input Positive-AND Gates
SN74AHC08PWG4
SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08PWG4
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74AHC08PWG4
Quad 5.5V TSSOP Logic IC 705-SN74AHC08PWG4
Quad 2-Input AND Gate IC, 5.5V, CMOS, 7.9ns, 14-TSSOP Product overview: SN74AHC08PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08PWG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, CMOS, 7.9ns, 14-TSSOP Product overview: SN74AHC08PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AHC08PWG4 - 838315-SN74AHC08PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC08PWG4
838315-SN74AHC08PWG4
Logic - Logic - Gates and Inverters - SN74AHC08PWG4 838315-SN74AHC08PWG4
Manufacturer: Texas Instruments Win Source Part Number: 838315-SN74AHC08PWG4 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 838315-SN74AHC08PWG4
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC08PWG4
Logic Gates SN74AHC08PWG4
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC08PWG4 705-SN74AHC08PWG4 838315-SN74AHC08PWG4 SN74AHC08PWG4
Product Name SN74AHC08 Quadruple 2-Input Positive-AND Gates Quad 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHC08PWG4 Logic Gates
Gate Type AND AND; AND GATE NOT
Supply Voltage 3.3,5 5.5V
Logic Family AHC
Propagation Delay 14 ns 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers