Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AHC08PWE4 |
| Product Name | SN74AHC08 Quadruple 2-Input Positive-AND Gates |
| Gate Type | AND |
| Supply Voltage | 3.3,5 |
| Logic Family | AHC |
| Propagation Delay | 14 ns |