Texas Instruments SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08PW

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC08 Quadruple 2-Input Positive-AND Gates - SN74AHC08PW - Texas Instruments
Dallas, TX, United States
SN74AHC08 Quadruple 2-Input Positive-AND Gates
SN74AHC08PW
SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08PW
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-26389-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26389-5-ND
Gates and Inverters 296-26389-5-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74AHC08PW
Quad 5.5V TSSOP Logic IC 705-SN74AHC08PW
Quad 2-Input AND Gate IC, 5.5V, 9ns, CMOS, 14-TSSOP Product overview: SN74AHC08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08PW can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 9ns, CMOS, 14-TSSOP Product overview: SN74AHC08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC08PW - 1253416-SN74AHC08PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC08PW
1253416-SN74AHC08PW
Logic - Logic - Gates and Inverters - SN74AHC08PW 1253416-SN74AHC08PW
Manufacturer: Texas Instruments Win Source Part Number: 1253416-SN74AHC08PW Packaging: Tube Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74AHC08 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253416-SN74AHC08PW
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC08
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Gates and Inverters - SN74AHC08PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC08PW
Gates and Inverters SN74AHC08PW
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Ic, Quad 2Input And, Smd, 74Ahc08; Logic Family / Base Number Texas Instruments - 28AH4992 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2Input And, Smd, 74Ahc08; Logic Family / Base Number Texas Instruments
28AH4992
Ic, Quad 2Input And, Smd, 74Ahc08; Logic Family / Base Number Texas Instruments 28AH4992
IC, QUAD 2INPUT AND, SMD, 74AHC08; Logic Family / Base Number:74AHC08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2INPUT AND, SMD, 74AHC08; Logic Family / Base Number:74AHC08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC08PW
Logic Gates SN74AHC08PW
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC08PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC08PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC08PW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC08PW 296-26389-5-ND 705-SN74AHC08PW 1253416-SN74AHC08PW SN74AHC08PW 28AH4992 SN74AHC08PW SN74AHC08PW
Product Name SN74AHC08 Quadruple 2-Input Positive-AND Gates Gates and Inverters Quad 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHC08PW Gates and Inverters Ic, Quad 2Input And, Smd, 74Ahc08; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate AND; AND AND
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V
Logic Family AHC
Propagation Delay 14 ns 7.9 ns 9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers