Texas Instruments SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08N

Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC08 Quadruple 2-Input Positive-AND Gates - SN74AHC08N - Texas Instruments
Dallas, TX, United States
SN74AHC08 Quadruple 2-Input Positive-AND Gates
SN74AHC08N
SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08N
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 125

Buy Now Datasheet
 - SN74AHC08N - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14

AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC08N
5.5V Logic IC 705-SN74AHC08N
4-Input AND Gate IC, CMOS, 74AHC, PDIP, 5.5V Product overview: SN74AHC08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08N can be used for catalog matching and distributor lookup.

4-Input AND Gate IC, CMOS, 74AHC, PDIP, 5.5V Product overview: SN74AHC08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC08N - 042724-SN74AHC08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC08N
042724-SN74AHC08N
Logic - Logic - Gates and Inverters - SN74AHC08N 042724-SN74AHC08N
Manufacturer: Texas Instruments Win Source Part Number: 042724-SN74AHC08N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 042724-SN74AHC08N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-4524-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4524-5-ND
Gates and Inverters 296-4524-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74AHC08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC08N
Gates and Inverters SN74AHC08N
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC08N
Logic Gates SN74AHC08N
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC08N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74AHC08N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC08N
Logic - Gates and Inverters SN74AHC08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC08N SN74AHC08N 705-SN74AHC08N 042724-SN74AHC08N 296-4524-5-ND SN74AHC08N SN74AHC08N SN74AHC08N SN74AHC08N
Product Name SN74AHC08 Quadruple 2-Input Positive-AND Gates 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC08N Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND NOT; AND
Supply Voltage 3.3,5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS
Propagation Delay 14 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers