Texas Instruments SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates SN74AHC08MDREP

Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates - SN74AHC08MDREP - Texas Instruments
Dallas, TX, United States
SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates
SN74AHC08MDREP
SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates SN74AHC08MDREP
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125

Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-SN74AHC08MDREP
Quad SOIC Logic IC 705-SN74AHC08MDREP
Quad 2-Input AND Gate IC, 4 Gates, CMOS, SOIC, 7.9ns PD Product overview: SN74AHC08MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08MDREP can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 4 Gates, CMOS, SOIC, 7.9ns PD Product overview: SN74AHC08MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-22263-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22263-2-ND
Gates and Inverters 296-22263-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC08MDREP - 1253415-SN74AHC08MDREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC08MDREP
1253415-SN74AHC08MDREP
Logic - Logic - Gates and Inverters - SN74AHC08MDREP 1253415-SN74AHC08MDREP
Manufacturer: Texas Instruments Win Source Part Number: 1253415-SN74AHC08MDR EP Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74AHC08 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253415-SN74AHC08MDREP
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
 - SN74AHC08MDREP - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14-SOIC - 815-SN74AHC08MDREP - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-SOIC
815-SN74AHC08MDREP
IC GATE AND 4CH 2-INP 14-SOIC 815-SN74AHC08MDREP
IC GATE AND 4CH 2-INP 14-SOIC

IC GATE AND 4CH 2-INP 14-SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC08MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC08MDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC08MDREP
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHC08MDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC08MDREP
Logic - Gates and Inverters SN74AHC08MDREP
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHC08MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC08MDREP
Gates and Inverters SN74AHC08MDREP
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC08MDREP 705-SN74AHC08MDREP 296-22263-2-ND 1253415-SN74AHC08MDREP SN74AHC08MDREP 815-SN74AHC08MDREP SN74AHC08MDREP SN74AHC08MDREP SN74AHC08MDREP
Product Name SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates Quad SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC08MDREP IC GATE AND 4CH 2-INP 14-SOIC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND AND NOT; AND AND; AND Gate
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V -3.3V; 3V; 3.3V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS CMOS; CMOS
Propagation Delay 14 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details
 - 54S132DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers