Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
4-Bit 2-Input AND Gate IC, CMOS, 9ns, 5.5V, SOIC Product overview: SN74AHC08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08DR can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 006528-SN74AHC08DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: SN74AHC08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC08D/S490-T; 74AHC08D/S490,118; ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC, QUAD AND GATE, 2I/P, SOIC-14; Logic Family / Base Number:74AHC08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC08DR | 705-SN74AHC08DR | 296-4523-2-ND | SN74AHC08DR | 006528-SN74AHC08DR | SN74AHC08DR | SN74AHC08DR | SN74AHC08DR | 26AJ9166 | SN74AHC08DR | SN74AHC08DR |
| Product Name | SN74AHC08 Quadruple 2-Input Positive-AND Gates | 5.5V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AHC08DR | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Quad And Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments | Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | AND | AND | NOT; AND; AND Gate | NOT; AND | AND | AND; AND | AND; AND Gate | AND; AND Gate | |
| Supply Voltage | 3.3,5 | 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Logic Family | AHC | CMOS | |||||||||
| Propagation Delay | 14 ns | 9 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA | 8 mA |