Quadruple 2-Input Positive-AND Gates 14-TVSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1099159-SN74AHC08DGV
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
4x 2-Input AND Gate IC, CMOS, 5.5V, 7.9ns, TFSOP Product overview: SN74AHC08DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08DGVR can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TVSOP
AND Gate IC 4 Channel 14-TVSOP
AND Gate IC 4 Channel 14-TVSOP
AND Gate IC 4 Channel 14-TVSOP
IC GATE AND 4CH 2-INP 14TVSOP
Logic Gates Quad 2-Input Pos
IC GATE AND 4CH 2-INP 14TVSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC08DGVR | 1099159-SN74AHC08DGVR | 705-SN74AHC08DGVR | 296-4522-2-ND | SN74AHC08DGVR | SN74AHC08DGVR | SN74AHC08DGVR | SN74AHC08DGVR |
| Product Name | SN74AHC08 Quadruple 2-Input Positive-AND Gates | Logic - Logic - Gates and Inverters - SN74AHC08DGVR | 5.5V Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 3.3,5 | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||
| Logic Family | AHC | |||||||
| Propagation Delay | 14 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 8 mA | 0.0020 mA |