Texas Instruments SN74AHC05 Hex Inverters With Open-Drain Outputs SN74AHC05DBR

Description
Hex Inverters With Open-Drain Outputs 14-SSOP -40 to 85
Request a Quote
Description
Hex Inverters With Open-Drain Outputs 14-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC05DBR is a hex inverter with open-drain outputs, designed to perform the Boolean function Y = A. It operates within a supply voltage range of 2 V to 5.5 V and is suitable for applications requiring low-voltage logic levels. The device features six independent inverters, and its open-drain outputs necessitate the use of pull-up resistors for proper functionality. This allows for the implementation of active-low wired-OR or active-high wired-AND configurations. The device exhibits robust latch-up performance, exceeding 250 mA per JESD 17, and provides ESD protection that surpasses JESD 22 standards, including 2000 V for the Human-Body Model. The operating temperature range is from -40°C to 85°C, making it suitable for various environmental conditions. The SN74AHC05DBR is packaged in a 14-pin SSOP format, facilitating compact designs in electronic applications.

Datasheet Summary
Powered by GS/AI

The SN74AHC05DBR is a hex inverter with open-drain outputs, designed to perform the Boolean function Y = A. It operates within a supply voltage range of 2 V to 5.5 V and is suitable for applications requiring low-voltage logic levels. The device features six independent inverters, and its open-drain outputs necessitate the use of pull-up resistors for proper functionality. This allows for the implementation of active-low wired-OR or active-high wired-AND configurations. The device exhibits robust latch-up performance, exceeding 250 mA per JESD 17, and provides ESD protection that surpasses JESD 22 standards, including 2000 V for the Human-Body Model. The operating temperature range is from -40°C to 85°C, making it suitable for various environmental conditions. The SN74AHC05DBR is packaged in a 14-pin SSOP format, facilitating compact designs in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC05 Hex Inverters With Open-Drain Outputs - SN74AHC05DBR - Texas Instruments
Dallas, TX, United States
SN74AHC05 Hex Inverters With Open-Drain Outputs
SN74AHC05DBR
SN74AHC05 Hex Inverters With Open-Drain Outputs SN74AHC05DBR
Hex Inverters With Open-Drain Outputs 14-SSOP -40 to 85

Hex Inverters With Open-Drain Outputs 14-SSOP -40 to 85

Buy Now Datasheet
 - SN74AHC05DBR - Rochester Electronics
Newburyport, MA, United States
Inverter, AHC/VHC/H/U/V Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, AHC/VHC/H/U/V Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number SN74AHC05DBR SN74AHC05DBR
Product Name SN74AHC05 Hex Inverters With Open-Drain Outputs
Technology AHC
Device Type SN74AHC05 Hex Inverters With Open-Drain Outputs
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details