Inverter IC 6 Channel Open Drain 14-SOIC
Win Source Part Number: 1094825-SN74AHC05D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Features: Open Drain
Package: Tube
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MC74VHC04MELG; SN74AHC04D; SN74AHC04QDR; MC74VHC04DR2; SN74AHC04QDRQ1; MC74VHCU04DR2GSN 74AHC05D;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-1997,296-SN74AHC
Base Product Number: 74AHC05
6-Ch CMOS Inverter IC, 2-5.5V, 8mA, SOIC, -40-85C Product overview: SN74AHC05D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC05D can be used for catalog matching and distributor lookup.
IC INVERTER OD 6CH 6-INP 14SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74AHC05D-ND | 1094825-SN74AHC05D | 705-SN74AHC05D | SN74AHC05D | SN74AHC05D |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5.5V 8mA SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V |
| Output Type | Open Drain | ||||
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |