Texas Instruments Logic - Logic - Gates and Inverters - SN74AHC04QDR SN74AHC04QDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934521-SN74AHC04QDR Series: Automotive, AEC-Q100, 74AHC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AHC04QDR-ND, 296-SN74AHC04QDRTR, 296-SN74AHC04QDRCT, 296-SN74AHC04QDRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934521-SN74AHC04QDR Series: Automotive, AEC-Q100, 74AHC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AHC04QDR-ND, 296-SN74AHC04QDRTR, 296-SN74AHC04QDRCT, 296-SN74AHC04QDRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHC04QDR - 934521-SN74AHC04QDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC04QDR
934521-SN74AHC04QDR
Logic - Logic - Gates and Inverters - SN74AHC04QDR 934521-SN74AHC04QDR
Manufacturer: Texas Instruments Win Source Part Number: 934521-SN74AHC04QDR Series: Automotive, AEC-Q100, 74AHC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AHC04QDR-ND, 296-SN74AHC04QDRTR, 296-SN74AHC04QDRCT, 296-SN74AHC04QDRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 934521-SN74AHC04QDR
Series: Automotive, AEC-Q100, 74AHC
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHC04
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AHC04QDR-ND, 296-SN74AHC04QDRTR, 296-SN74AHC04QDRCT, 296-SN74AHC04QDRDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 934521-SN74AHC04QDR
Product Name Logic - Logic - Gates and Inverters - SN74AHC04QDR
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products