Texas Instruments SN74AHC02 Quadruple 2-Input Positive-NOR Gates SN74AHC02RGYR

Description
Quadruple 2-Input Positive-NOR Gates 14-VQFN -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-NOR Gates 14-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC02RGYR is a quad 2-input positive-NOR gate IC from Texas Instruments, designed for use in a variety of digital logic applications. It operates within a supply voltage range of 2V to 5.5V and features a high-speed performance with propagation delays of approximately 5.6 ns at 5V. The device is housed in a 14-pin VQFN package, measuring 3.5mm x 3.5mm, which is suitable for space-constrained applications. This IC provides robust ESD protection, exceeding the standards set by JESD 22, and demonstrates excellent latch-up performance, making it reliable for critical applications. The operating temperature range is specified from -40°C to 125°C, ensuring functionality in diverse environmental conditions. The SN74AHC02RGYR is ideal for engineers looking for a compact and efficient solution for implementing NOR logic in their designs.

Datasheet Summary
Powered by GS/AI

The SN74AHC02RGYR is a quad 2-input positive-NOR gate IC from Texas Instruments, designed for use in a variety of digital logic applications. It operates within a supply voltage range of 2V to 5.5V and features a high-speed performance with propagation delays of approximately 5.6 ns at 5V. The device is housed in a 14-pin VQFN package, measuring 3.5mm x 3.5mm, which is suitable for space-constrained applications. This IC provides robust ESD protection, exceeding the standards set by JESD 22, and demonstrates excellent latch-up performance, making it reliable for critical applications. The operating temperature range is specified from -40°C to 125°C, ensuring functionality in diverse environmental conditions. The SN74AHC02RGYR is ideal for engineers looking for a compact and efficient solution for implementing NOR logic in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC02 Quadruple 2-Input Positive-NOR Gates - SN74AHC02RGYR - Texas Instruments
Dallas, TX, United States
SN74AHC02 Quadruple 2-Input Positive-NOR Gates
SN74AHC02RGYR
SN74AHC02 Quadruple 2-Input Positive-NOR Gates SN74AHC02RGYR
Quadruple 2-Input Positive-NOR Gates 14-VQFN -40 to 125

Quadruple 2-Input Positive-NOR Gates 14-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V VQFN Logic IC
705-SN74AHC02RGYR
5.5V VQFN Logic IC 705-SN74AHC02RGYR
4x 2-Input NOR Gate IC, CMOS, VQFN, 5.5V Product overview: SN74AHC02RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02RGYR can be used for catalog matching and distributor lookup.

4x 2-Input NOR Gate IC, CMOS, VQFN, 5.5V Product overview: SN74AHC02RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC02RGYR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PQCC14

NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC02RGYR - 065162-SN74AHC02RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC02RGYR
065162-SN74AHC02RGYR
Logic - Logic - Gates and Inverters - SN74AHC02RGYR 065162-SN74AHC02RGYR
Manufacturer: Texas Instruments Win Source Part Number: 065162-SN74AHC02RGYR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-VQFN (3.5x3.5) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065162-SN74AHC02RGYR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-13894-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13894-1-ND
Gates and Inverters 296-13894-1-ND
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13894-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13894-6-ND
Gates and Inverters 296-13894-6-ND
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13894-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13894-2-ND
Gates and Inverters 296-13894-2-ND
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC02RGYR
Logic Gates SN74AHC02RGYR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74AHC02RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC02RGYR
Gates and Inverters SN74AHC02RGYR
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - SN74AHC02RGYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC02RGYR
Gates and Inverters SN74AHC02RGYR
IC GATE NOR 4CH 2-INP 14VQFN

IC GATE NOR 4CH 2-INP 14VQFN

Supplier's Site Datasheet
IC GATE NOR 4CH 2-INP 14-VQFN - 815-SN74AHC02RGYR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 4CH 2-INP 14-VQFN
815-SN74AHC02RGYR
IC GATE NOR 4CH 2-INP 14-VQFN 815-SN74AHC02RGYR
IC GATE NOR 4CH 2-INP 14-VQFN

IC GATE NOR 4CH 2-INP 14-VQFN

Supplier's Site
Logic - Gates and Inverters - SN74AHC02RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC02RGYR
Logic - Gates and Inverters SN74AHC02RGYR
IC GATE NOR 4CH 2-INP 14VQFN

IC GATE NOR 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC02RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC02RGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC02RGYR
IC GATE NOR 4CH 2-INP 14VQFN

IC GATE NOR 4CH 2-INP 14VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC02RGYR 705-SN74AHC02RGYR SN74AHC02RGYR 065162-SN74AHC02RGYR 296-13894-1-ND SN74AHC02RGYR SN74AHC02RGYR SN74AHC02RGYR 815-SN74AHC02RGYR SN74AHC02RGYR SN74AHC02RGYR
Product Name SN74AHC02 Quadruple 2-Input Positive-NOR Gates 5.5V VQFN Logic IC Logic - Logic - Gates and Inverters - SN74AHC02RGYR Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters IC GATE NOR 4CH 2-INP 14-VQFN Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR NOR
Supply Voltage 3.3,5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V -3.3V; 3V; 3.3V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS CMOS; CMOS
Propagation Delay 13 ns 7.5 ns 8.5 ns 8.5 ns 8.5 ns 8.5 ns
Operating Current 0.0200 mA 8 mA 8 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers