Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006525-SN74AHC02PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: SN74AHC02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC02PW,118; 74VHC02PW; 74AHC02PW,112; 74AHC02PWDH;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
4-Ch NOR Gate IC, 2-Input, 2-5.5V, 7.5ns, TSSOP, CMOS Product overview: SN74AHC02PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02PWR can be used for catalog matching and distributor lookup.
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHC02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC02PWR | 006525-SN74AHC02PWR | 296-4515-2-ND | 705-SN74AHC02PWR | 26AJ9161 | SN74AHC02PWR | SN74AHC02PWR | SN74AHC02PWR | SN74AHC02PWR | SN74AHC02PWR |
| Product Name | SN74AHC02 Quadruple 2-Input Positive-NOR Gates | Logic - Logic - Gates and Inverters - SN74AHC02PWR | Gates and Inverters | 5.5V TSSOP Logic IC | Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR | NOR; NOR GATE | NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Logic Family | AHC | CMOS | ||||||||
| Propagation Delay | 13 ns | 8.5 ns | 8.5 ns | 7.5 ns | 8.5 ns | |||||
| Operating Current | 0.0200 mA | 8 mA | 0.0020 mA | 8 mA |