Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 125
NOR Gate IC 4 Channel 14-TSSOP
4-ch 2-input NOR Gate IC, 2-5.5V, CMOS, 8.5ns, 14-TSSOP Product overview: SN74AHC02PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1253397-SN74AHC02PW
Series: 74AHC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74AHC02PW; 74AHC02PWDH; 74VHC02PW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC02PW | 296-33667-5-ND | 705-SN74AHC02PW | 1253397-SN74AHC02PW | SN74AHC02PW | SN74AHC02PW |
| Product Name | SN74AHC02 Quadruple 2-Input Positive-NOR Gates | Gates and Inverters | 5.5V TSSOP Logic IC | Logic - Logic - Gates and Inverters - SN74AHC02PW | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | |
| Logic Family | AHC | |||||
| Propagation Delay | 13 ns | 8.5 ns | 8.5 ns | 8.5 ns | ||
| Operating Current | 0.0200 mA | 8 mA |