Quadruple 2-Input Positive-NOR Gates 14-SO -40 to 125
NOR Gate IC 4 Channel 14-SO
NOR Gate IC 4 Channel 14-SO
NOR Gate IC 4 Channel 14-SO
4x2-Input NOR Gate IC, CMOS, 5.5V, 8.5ns, SOP Product overview: SN74AHC02NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02NSR can be used for catalog matching and distributor lookup.
NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 065161-SN74AHC02NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
NOR Gate IC 4 Channel 14-SO
IC GATE NOR 4CH 2-INP 14SOP
IC GATE NOR 4CH 2-INP 14SO
Logic Gates Quadruple 2-Inputs Positive-NOR Gate
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC02NSR | 296-38786-2-ND | 705-SN74AHC02NSR | SN74AHC02NSR | 065161-SN74AHC02NSR | SN74AHC02NSR | SN74AHC02NSR | SN74AHC02NSR | SN74AHC02NSR |
| Product Name | SN74AHC02 Quadruple 2-Input Positive-NOR Gates | Gates and Inverters | 5.5V Logic IC | Logic - Logic - Gates and Inverters - SN74AHC02NSR | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NOR | NOR | NOR; NOR GATE | OR; NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | NOR | |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |||
| Logic Family | AHC | CMOS | |||||||
| Propagation Delay | 13 ns | 8.5 ns | 8.5 ns | 8.5 ns | |||||
| Operating Current | 0.0200 mA | 8 mA | 0.0020 mA |