Texas Instruments SN74AHC02-EP Enhanced Product Quadruple 2-Input Positive-Nor Gates SN74AHC02MPWREP

Description
Enhanced Product Quadruple 2-Input Positive-Nor Gates 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Nor Gates 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC02-EP Enhanced Product Quadruple 2-Input Positive-Nor Gates - SN74AHC02MPWREP - Texas Instruments
Dallas, TX, United States
SN74AHC02-EP Enhanced Product Quadruple 2-Input Positive-Nor Gates
SN74AHC02MPWREP
SN74AHC02-EP Enhanced Product Quadruple 2-Input Positive-Nor Gates SN74AHC02MPWREP
Enhanced Product Quadruple 2-Input Positive-Nor Gates 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-Nor Gates 14-TSSOP -55 to 125

Buy Now Datasheet
 - SN74AHC02MPWREP - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC02MPWREP - 765105-SN74AHC02MPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC02MPWREP
765105-SN74AHC02MPWREP
Logic - Logic - Gates and Inverters - SN74AHC02MPWREP 765105-SN74AHC02MPWREP
Manufacturer: Texas Instruments Win Source Part Number: 765105-SN74AHC02MPWR EP Series: 74AHC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC02 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74VHC02T; 74VHC02TTR; MC74VHC02DT; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765105-SN74AHC02MPWREP
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74VHC02T; 74VHC02TTR; MC74VHC02DT;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74AHC02MPWREP
Quad 5.5V TSSOP Logic IC 705-SN74AHC02MPWREP
Quad 2-Input NOR Gate IC, 4 Circuits, 74AHC CMOS, 125°C, 5.5V, TSSOP Product overview: SN74AHC02MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02MPWREP can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 4 Circuits, 74AHC CMOS, 125°C, 5.5V, TSSOP Product overview: SN74AHC02MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02MPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-22261-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22261-2-ND
Gates and Inverters 296-22261-2-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74AHC02MPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC02MPWREP
Gates and Inverters SN74AHC02MPWREP
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now
IC GATE NOR 4CH 2-INP 14-TSSOP - 815-SN74AHC02MPWREP - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 4CH 2-INP 14-TSSOP
815-SN74AHC02MPWREP
IC GATE NOR 4CH 2-INP 14-TSSOP 815-SN74AHC02MPWREP
IC GATE NOR 4CH 2-INP 14-TSSOP

IC GATE NOR 4CH 2-INP 14-TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74AHC02MPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC02MPWREP
Logic - Gates and Inverters SN74AHC02MPWREP
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC02MPWREP
Logic Gates SN74AHC02MPWREP
Logic Gates Mil Enhance Quad 2- Input Pos-NOR Gates

Logic Gates Mil Enhance Quad 2- Input Pos-NOR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC02MPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC02MPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC02MPWREP
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC02MPWREP SN74AHC02MPWREP 765105-SN74AHC02MPWREP 705-SN74AHC02MPWREP 296-22261-2-ND SN74AHC02MPWREP 815-SN74AHC02MPWREP SN74AHC02MPWREP SN74AHC02MPWREP SN74AHC02MPWREP
Product Name SN74AHC02-EP Enhanced Product Quadruple 2-Input Positive-Nor Gates Logic - Logic - Gates and Inverters - SN74AHC02MPWREP Quad 5.5V TSSOP Logic IC Gates and Inverters Gates and Inverters IC GATE NOR 4CH 2-INP 14-TSSOP Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR Gate NOR NOT; NOR NOR
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V -3.3V; 3V; 3.3V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS CMOS; CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 8 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers