Texas Instruments SN74AHC02 Quadruple 2-Input Positive-NOR Gates SN74AHC02DR

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC02DR is a quad 2-input positive-NOR gate IC, designed to perform the Boolean function Y = A + B in positive logic. It operates within a supply voltage range of 2V to 5.5V and is suitable for a variety of digital logic applications. The device features ESD protection that exceeds JESD 22 standards, ensuring reliability in various environments. It has a maximum continuous output current of ±25 mA and can withstand input and output voltage ranges from -0.5V to VCC + 0.5V. The operating temperature range is from -40°C to 125°C, making it suitable for industrial applications. The SN74AHC02DR is available in a 14-pin SOIC package, facilitating easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The SN74AHC02DR is a quad 2-input positive-NOR gate IC, designed to perform the Boolean function Y = A + B in positive logic. It operates within a supply voltage range of 2V to 5.5V and is suitable for a variety of digital logic applications. The device features ESD protection that exceeds JESD 22 standards, ensuring reliability in various environments. It has a maximum continuous output current of ±25 mA and can withstand input and output voltage ranges from -0.5V to VCC + 0.5V. The operating temperature range is from -40°C to 125°C, making it suitable for industrial applications. The SN74AHC02DR is available in a 14-pin SOIC package, facilitating easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC02 Quadruple 2-Input Positive-NOR Gates - SN74AHC02DR - Texas Instruments
Dallas, TX, United States
SN74AHC02 Quadruple 2-Input Positive-NOR Gates
SN74AHC02DR
SN74AHC02 Quadruple 2-Input Positive-NOR Gates SN74AHC02DR
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-SN74AHC02DR
Quad 5.5V SOIC Logic IC 705-SN74AHC02DR
Quad 2-Input NOR Gate IC, 5.5V, CMOS, SOIC Product overview: SN74AHC02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02DR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5.5V, CMOS, SOIC Product overview: SN74AHC02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC02DR - 006524-SN74AHC02DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC02DR
006524-SN74AHC02DR
Logic - Logic - Gates and Inverters - SN74AHC02DR 006524-SN74AHC02DR
Manufacturer: Texas Instruments Win Source Part Number: 006524-SN74AHC02DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006524-SN74AHC02DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-4511-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4511-2-ND
Gates and Inverters 296-4511-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4511-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4511-6-ND
Gates and Inverters 296-4511-6-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4511-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4511-1-ND
Gates and Inverters 296-4511-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC02DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC02DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AHC02DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC02DR
Gates and Inverters SN74AHC02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
IC GATE NOR 4CH 2-INP 14-SOIC - 815-SN74AHC02DR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 4CH 2-INP 14-SOIC
815-SN74AHC02DR
IC GATE NOR 4CH 2-INP 14-SOIC 815-SN74AHC02DR
IC GATE NOR 4CH 2-INP 14-SOIC

IC GATE NOR 4CH 2-INP 14-SOIC

Supplier's Site
Gates and Inverters - SN74AHC02DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC02DR
Gates and Inverters SN74AHC02DR
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC02DR
Logic Gates SN74AHC02DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC02DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC02DR
Logic - Gates and Inverters SN74AHC02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC02DR 705-SN74AHC02DR 006524-SN74AHC02DR 296-4511-2-ND SN74AHC02DR SN74AHC02DR 815-SN74AHC02DR SN74AHC02DR SN74AHC02DR SN74AHC02DR
Product Name SN74AHC02 Quadruple 2-Input Positive-NOR Gates Quad 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74AHC02DR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters IC GATE NOR 4CH 2-INP 14-SOIC Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOR NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 3.3,5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V -3.3V; 3V; 3.3V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS; CMOS
Propagation Delay 13 ns 8.5 ns 8.5 ns 8.5 ns 8.5 ns 8.5 ns
Operating Current 0.0200 mA 8 mA 8 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details