Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125
NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74AHC02DG4 | SN74AHC02DG4 |
| Product Name | SN74AHC02 Quadruple 2-Input Positive-NOR Gates | |
| Gate Type | NOR | OR; NOR |
| Supply Voltage | 3.3,5 | |
| Logic Family | AHC | CMOS |
| Propagation Delay | 13 ns |