Texas Instruments SN74AHC02 Quadruple 2-Input Positive-NOR Gates SN74AHC02DBR

Description
Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC02 Quadruple 2-Input Positive-NOR Gates - SN74AHC02DBR - Texas Instruments
Dallas, TX, United States
SN74AHC02 Quadruple 2-Input Positive-NOR Gates
SN74AHC02DBR
SN74AHC02 Quadruple 2-Input Positive-NOR Gates SN74AHC02DBR
Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 125

Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-4512-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4512-2-ND
Gates and Inverters 296-4512-2-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4512-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4512-1-ND
Gates and Inverters 296-4512-1-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74AHC02DBR
5.5V SSOP Logic IC 705-SN74AHC02DBR
4-Gate NOR IC, 2-Input, CMOS, 5.5V, 7.5ns, SSOP Product overview: SN74AHC02DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02DBR can be used for catalog matching and distributor lookup.

4-Gate NOR IC, 2-Input, CMOS, 5.5V, 7.5ns, SSOP Product overview: SN74AHC02DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC02DBR - 1253395-SN74AHC02DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC02DBR
1253395-SN74AHC02DBR
Logic - Logic - Gates and Inverters - SN74AHC02DBR 1253395-SN74AHC02DBR
Manufacturer: Texas Instruments Win Source Part Number: 1253395-SN74AHC02DBR Series: 74AHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MC74VHC02DG; TC74VHC02FK(EL,K); TC74VHC02FK; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253395-SN74AHC02DBR
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MC74VHC02DG; TC74VHC02FK(EL,K); TC74VHC02FK;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AHC02DBR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC02DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC02DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC02DBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74AHC02DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC02DBR
Logic - Gates and Inverters SN74AHC02DBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHC02DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC02DBR
Gates and Inverters SN74AHC02DBR
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC02DBR 296-4512-2-ND 705-SN74AHC02DBR 1253395-SN74AHC02DBR SN74AHC02DBR SN74AHC02DBR SN74AHC02DBR SN74AHC02DBR
Product Name SN74AHC02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters 5.5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHC02DBR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate OR; NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 8.5 ns 7.5 ns 8.5 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers