Texas Instruments SN74AHC02 Quadruple 2-Input Positive-NOR Gates SN74AHC02D

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC02 Quadruple 2-Input Positive-NOR Gates - SN74AHC02D - Texas Instruments
Dallas, TX, United States
SN74AHC02 Quadruple 2-Input Positive-NOR Gates
SN74AHC02D
SN74AHC02 Quadruple 2-Input Positive-NOR Gates SN74AHC02D
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHC02D
5.5V SOIC Logic IC 705-SN74AHC02D
4-ch 2-input NOR Gate IC, 2-5.5V, 8.5ns, 125°C, SOIC Product overview: SN74AHC02D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02D can be used for catalog matching and distributor lookup.

4-ch 2-input NOR Gate IC, 2-5.5V, 8.5ns, 125°C, SOIC Product overview: SN74AHC02D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC02D - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-4511-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4511-5-ND
Gates and Inverters 296-4511-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74AHC02D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC02D
Gates and Inverters SN74AHC02D
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC02D
Logic Gates SN74AHC02D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC02D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC02D
Logic - Gates and Inverters SN74AHC02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHC02D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC02D
Gates and Inverters SN74AHC02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Ic, Nor Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 33AH4797 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nor Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
33AH4797
Ic, Nor Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 33AH4797
IC, NOR GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74AHC02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, NOR GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74AHC02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC02D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC02D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC02D 705-SN74AHC02D SN74AHC02D 296-4511-5-ND SN74AHC02D SN74AHC02D SN74AHC02D SN74AHC02D 33AH4797 SN74AHC02D
Product Name SN74AHC02 Quadruple 2-Input Positive-NOR Gates 5.5V SOIC Logic IC Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Ic, Nor Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR; NOR NOR
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 8.5 ns 8.5 ns 8.5 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details