Texas Instruments SN74AHC00-Q1 Automotive Catalog Quadruple 2-Input Positive-NAND Gates SN74AHC00QDRQ1

Description
Automotive Catalog Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC00-Q1 is an automotive-grade quadruple 2-input positive-NAND gate operating from 2-V to 5.5-V VCC, available in a 14-pin SOIC package measuring 8.65 mm × 6 mm, with an operating temperature range of -40 °C to 125 °C and latch-up performance exceeding 250 mA per JESD 78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74AHC00-Q1 is an automotive-grade quadruple 2-input positive-NAND gate operating from 2-V to 5.5-V VCC, available in a 14-pin SOIC package measuring 8.65 mm × 6 mm, with an operating temperature range of -40 °C to 125 °C and latch-up performance exceeding 250 mA per JESD 78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC00-Q1 Automotive Catalog Quadruple 2-Input Positive-NAND Gates - SN74AHC00QDRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHC00-Q1 Automotive Catalog Quadruple 2-Input Positive-NAND Gates
SN74AHC00QDRQ1
SN74AHC00-Q1 Automotive Catalog Quadruple 2-Input Positive-NAND Gates SN74AHC00QDRQ1
Automotive Catalog Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 125

Automotive Catalog Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-44961-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-44961-2-ND
Gates and Inverters 296-44961-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-44961-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-44961-6-ND
Gates and Inverters 296-44961-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-44961-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-44961-1-ND
Gates and Inverters 296-44961-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive 5.5V SOIC Logic IC
705-SN74AHC00QDRQ1
Automotive 5.5V SOIC Logic IC 705-SN74AHC00QDRQ1
Automotive 4-Ch NAND Gate IC, 2-5.5V, 7.5ns, SOIC Product overview: SN74AHC00QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00QDRQ1 can be used for catalog matching and distributor lookup.

Automotive 4-Ch NAND Gate IC, 2-5.5V, 7.5ns, SOIC Product overview: SN74AHC00QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC00QDRQ1 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC00QDRQ1
Logic Gates SN74AHC00QDRQ1
Logic Gates Quadruple 2 Input Pos NAND Gate

Logic Gates Quadruple 2 Input Pos NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC00QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC00QDRQ1
Logic - Gates and Inverters SN74AHC00QDRQ1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC00QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC00QDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC00QDRQ1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AHC00QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC00QDRQ1
Gates and Inverters SN74AHC00QDRQ1
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC00QDRQ1 296-44961-2-ND 705-SN74AHC00QDRQ1 SN74AHC00QDRQ1 SN74AHC00QDRQ1 SN74AHC00QDRQ1 SN74AHC00QDRQ1 SN74AHC00QDRQ1
Product Name SN74AHC00-Q1 Automotive Catalog Quadruple 2-Input Positive-NAND Gates Gates and Inverters Automotive 5.5V SOIC Logic IC Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers