Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 125
Win Source Part Number: 1258099-SN74AHC00PWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHC00
4-ch 2-input NAND Gate IC, 2-5.5V, 7.5ns, 125°C, TSSOP Product overview: SN74AHC00PWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00PWRE4 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates Quadruple 2-Input Positive-NAND gates
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC00PWRE4 | 1258099-SN74AHC00PWRE4 | 705-SN74AHC00PWRE4 | SN74AHC00PWRE4-ND | SN74AHC00PWRE4 | SN74AHC00PWRE4 | SN74AHC00PWRE4 | SN74AHC00PWRE4 |
| Product Name | SN74AHC00 Quadruple 2-Input Positive-NAND Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5.5V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Logic Family | AHC | |||||||
| Propagation Delay | 13 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA |