Texas Instruments SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00N

Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC00 Quadruple 2-Input Positive-NAND Gates - SN74AHC00N - Texas Instruments
Dallas, TX, United States
SN74AHC00 Quadruple 2-Input Positive-NAND Gates
SN74AHC00N
SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00N
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 125

Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 2V 5.5V Logic IC
705-SN74AHC00N
Quad 2V 5.5V Logic IC 705-SN74AHC00N
Quad 2-Input NAND Gate IC, CMOS, 2V-5.5V, 7.5ns, PDIP Product overview: SN74AHC00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00N can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, 2V-5.5V, 7.5ns, PDIP Product overview: SN74AHC00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC00N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-4510-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4510-5-ND
Gates and Inverters 296-4510-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC00N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC00N
Logic - Gates and Inverters SN74AHC00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74AHC00N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC00N
Gates and Inverters SN74AHC00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Logic, Quad 2In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1037 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1037
Logic, Quad 2In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1037
LOGIC, QUAD 2IN POS-NAND GATE, 14DIP; Logic Family / Base Number:74AHC00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-NAND GATE, 14DIP; Logic Family / Base Number:74AHC00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
IC GATE NAND 4CH 2-INP 14DIP - 815-SN74AHC00N - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14DIP
815-SN74AHC00N
IC GATE NAND 4CH 2-INP 14DIP 815-SN74AHC00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC00N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC00N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74AHC00N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC00N
Gates and Inverters SN74AHC00N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC00N 705-SN74AHC00N SN74AHC00N 296-4510-5-ND SN74AHC00N SN74AHC00N 37AJ1037 815-SN74AHC00N SN74AHC00N SN74AHC00N
Product Name SN74AHC00 Quadruple 2-Input Positive-NAND Gates Quad 2V 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic, Quad 2In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments IC GATE NAND 4CH 2-INP 14DIP Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND NAND NAND NAND; NAND Gate
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 5.5V -3.3V; 3V; 3.3V 2V ~ 5.5V
Logic Family AHC CMOS CMOS; CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers