Texas Instruments Quad 8mA SOIC Logic IC SN74AHC00DRG4

Description
Quad 2-Input NAND Gate IC, 74AHC Series, SOIC-14, 8mA Output Product overview: SN74AHC00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00DRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad 2-Input NAND Gate IC, 74AHC Series, SOIC-14, 8mA Output Product overview: SN74AHC00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00DRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 8mA SOIC Logic IC
705-SN74AHC00DRG4
Quad 8mA SOIC Logic IC 705-SN74AHC00DRG4
Quad 2-Input NAND Gate IC, 74AHC Series, SOIC-14, 8mA Output Product overview: SN74AHC00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00DRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 74AHC Series, SOIC-14, 8mA Output Product overview: SN74AHC00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC QUAD 2IN POS-NAND GATE 14SOIC - 815-SN74AHC00DRG4 - Utmel Electronic Limited
Hong Kong, China
IC QUAD 2IN POS-NAND GATE 14SOIC
815-SN74AHC00DRG4
IC QUAD 2IN POS-NAND GATE 14SOIC 815-SN74AHC00DRG4
IC QUAD 2IN POS-NAND GATE 14SOIC

IC QUAD 2IN POS-NAND GATE 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 705-SN74AHC00DRG4 815-SN74AHC00DRG4
Product Name Quad 8mA SOIC Logic IC IC QUAD 2IN POS-NAND GATE 14SOIC
Gate Type NAND; NAND GATE AND; NAND
Supply Voltage 5.5V
Inputs 2
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4485-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
5 suppliers
Logic - Gates and Inverters - 100302W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR; NOR
View Details