Texas Instruments SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00DGVR

Description
Quadruple 2-Input Positive-NAND Gates 14-TVSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC00 Quadruple 2-Input Positive-NAND Gates - SN74AHC00DGVR - Texas Instruments
Dallas, TX, United States
SN74AHC00 Quadruple 2-Input Positive-NAND Gates
SN74AHC00DGVR
SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00DGVR
Quadruple 2-Input Positive-NAND Gates 14-TVSOP -40 to 125

Quadruple 2-Input Positive-NAND Gates 14-TVSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74AHC00DGVR
Quad 5.5V Logic IC 705-SN74AHC00DGVR
Quad 2-Input NAND Gate IC, CMOS, 5.5V, 125°C, TFSOP Product overview: SN74AHC00DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00DGVR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, 5.5V, 125°C, TFSOP Product overview: SN74AHC00DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4508-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4508-6-ND
Gates and Inverters 296-4508-6-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-4508-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4508-2-ND
Gates and Inverters 296-4508-2-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-4508-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4508-1-ND
Gates and Inverters 296-4508-1-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258115-SN74AHC00DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258115-SN74AHC00DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258115-SN74AHC00DGVR
Win Source Part Number: 1258115-SN74AHC00DGV R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4508-1,-SN74AHC0 0DGVRG4R,SN74AHC00DG VRG4,-296-4508-1,296 -4508-2,-SN74AHC00DG VRR,TEXTISSN74AHC00D GVR,296-4508-2R,-SN7 4AHC00DGVRE4,-SN74AH C00DGVRE4R,-296-4508 -1,2156-SN74AHC00DGV R,-SN74AHC00DGVRG4,2 96-4508-6,296-4508-1 R,SN74AHC00DGVRG4 Base Product Number: 74AHC00

Win Source Part Number: 1258115-SN74AHC00DGVR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4508-1,-SN74AHC00DGVRG4R,SN74AHC00DGVRG4,-296-4508-1,296-4508-2,-SN74AHC00DGVRR,TEXTISSN74AHC00DGVR,296-4508-2R,-SN74AHC00DGVRE4,-SN74AHC00DGVRE4R,-296-4508-1,2156-SN74AHC00DGVR,-SN74AHC00DGVRG4,296-4508-6,296-4508-1R,SN74AHC00DGVRG4
Base Product Number: 74AHC00

Buy Now Datasheet
 - SN74AHC00DGVR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC00DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC00DGVR
Logic - Gates and Inverters SN74AHC00DGVR
IC GATE NAND 4CH 2-INP 14TVSOP

IC GATE NAND 4CH 2-INP 14TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC00DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC00DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC00DGVR
IC GATE NAND 4CH 2-INP 14TVSOP

IC GATE NAND 4CH 2-INP 14TVSOP

Supplier's Site
Gates and Inverters - SN74AHC00DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC00DGVR
Gates and Inverters SN74AHC00DGVR
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC00DGVR 705-SN74AHC00DGVR 296-4508-6-ND 1258115-SN74AHC00DGVR SN74AHC00DGVR SN74AHC00DGVR SN74AHC00DGVR SN74AHC00DGVR
Product Name SN74AHC00 Quadruple 2-Input Positive-NAND Gates Quad 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 6.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details