Texas Instruments Logic - Logic - Gates and Inverters - SN74AHC00DBRG4 SN74AHC00DBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253389-SN74AHC00DBR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253389-SN74AHC00DBR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHC00DBRG4 - 1253389-SN74AHC00DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC00DBRG4
1253389-SN74AHC00DBRG4
Logic - Logic - Gates and Inverters - SN74AHC00DBRG4 1253389-SN74AHC00DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253389-SN74AHC00DBR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253389-SN74AHC00DBRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Quad 8mA SSOP Logic IC - 705-SN74AHC00DBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 8mA SSOP Logic IC
705-SN74AHC00DBRG4
Quad 8mA SSOP Logic IC 705-SN74AHC00DBRG4
Quad 2-Input NAND Gate IC, 7.5ns, 8mA Out, SSOP-14 Product overview: SN74AHC00DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 8mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00DBRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 7.5ns, 8mA Out, SSOP-14 Product overview: SN74AHC00DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 8mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1253389-SN74AHC00DBRG4 705-SN74AHC00DBRG4
Product Name Logic - Logic - Gates and Inverters - SN74AHC00DBRG4 Quad 8mA SSOP Logic IC
Gate Type NOT NAND; NAND GATE
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 5403/BCA - Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7989001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details