Texas Instruments SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00DBR

Description
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC00 Quadruple 2-Input Positive-NAND Gates - SN74AHC00DBR - Texas Instruments
Dallas, TX, United States
SN74AHC00 Quadruple 2-Input Positive-NAND Gates
SN74AHC00DBR
SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00DBR
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 125

Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SSOP Logic IC
705-SN74AHC00DBR
Quad 5.5V SSOP Logic IC 705-SN74AHC00DBR
Quad 2-Input NAND Gate IC, CMOS, 5.5V, 7.5ns, 14-SSOP Product overview: SN74AHC00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00DBR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, 5.5V, 7.5ns, 14-SSOP Product overview: SN74AHC00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4507-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4507-1-ND
Gates and Inverters 296-4507-1-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4507-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4507-2-ND
Gates and Inverters 296-4507-2-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC00DBR - 1253388-SN74AHC00DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC00DBR
1253388-SN74AHC00DBR
Logic - Logic - Gates and Inverters - SN74AHC00DBR 1253388-SN74AHC00DBR
Manufacturer: Texas Instruments Win Source Part Number: 1253388-SN74AHC00DBR Series: 74AHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MC74VHC00D; MC74VHC00DTR2; TC74VHC00FT(EL); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253388-SN74AHC00DBR
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MC74VHC00D; MC74VHC00DTR2; TC74VHC00FT(EL);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AHC00DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74AHC00DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC00DBR
Gates and Inverters SN74AHC00DBR
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC00DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC00DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC00DBR
Logic Gates SN74AHC00DBR
Logic Gates Quad 2-In Pos NAND

Logic Gates Quad 2-In Pos NAND

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC00DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC00DBR
Logic - Gates and Inverters SN74AHC00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC00DBR 705-SN74AHC00DBR 296-4507-1-ND 1253388-SN74AHC00DBR SN74AHC00DBR SN74AHC00DBR SN74AHC00DBR SN74AHC00DBR SN74AHC00DBR
Product Name SN74AHC00 Quadruple 2-Input Positive-NAND Gates Quad 5.5V SSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC00DBR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers