Texas Instruments SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00D

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC00 Quadruple 2-Input Positive-NAND Gates - SN74AHC00D - Texas Instruments
Dallas, TX, United States
SN74AHC00 Quadruple 2-Input Positive-NAND Gates
SN74AHC00D
SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00D
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC00D - 104230-SN74AHC00D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC00D
104230-SN74AHC00D
Logic - Logic - Gates and Inverters - SN74AHC00D 104230-SN74AHC00D
Manufacturer: Texas Instruments Win Source Part Number: 104230-SN74AHC00D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104230-SN74AHC00D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-26386-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26386-5-ND
Gates and Inverters 296-26386-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74AHC00D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
2V 5.5V SOIC Logic IC
705-SN74AHC00D
2V 5.5V SOIC Logic IC 705-SN74AHC00D
4-ch 2-input NAND Gate IC, 2V-5.5V, 14-SOIC, CMOS Product overview: SN74AHC00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00D can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2V-5.5V, 14-SOIC, CMOS Product overview: SN74AHC00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC00D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC00D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9157 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9157
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9157
NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AHC00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AHC00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC00D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC00D
Gates and Inverters SN74AHC00D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74AHC00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC00D
Logic - Gates and Inverters SN74AHC00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC00D
Logic Gates SN74AHC00D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC00D 104230-SN74AHC00D 296-26386-5-ND SN74AHC00D 705-SN74AHC00D SN74AHC00D 26AJ9157 SN74AHC00D SN74AHC00D SN74AHC00D
Product Name SN74AHC00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74AHC00D Gates and Inverters 2V 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 6.5 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers