Texas Instruments Logic IC SN74ACT8990FN

Description
Test Bus Controller -40°C to 85°C 44-Pin PLCC Tube Product overview: SN74ACT8990FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT8990FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Test Bus Controller -40°C to 85°C 44-Pin PLCC Tube Product overview: SN74ACT8990FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT8990FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Bus Controller -40°C to 85°C 44-Pin PLCC Tube Product overview: SN74ACT8990FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT8990FN can be used for catalog matching and distributor lookup.

Test Bus Controller -40°C to 85°C 44-Pin PLCC Tube Product overview: SN74ACT8990FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT8990FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74ACT8990FN - 1253387-SN74ACT8990FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ACT8990FN
1253387-SN74ACT8990FN
Logic - Logic - Specialty Logic - SN74ACT8990FN 1253387-SN74ACT8990FN
Manufacturer: Texas Instruments Win Source Part Number: 1253387-SN74ACT8990F N Packaging: Tube Mounting Style: SMD Logic Type: Test Bus Controller Supply Voltage: 4.5V ~ 5.5V Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: 74ACT8990 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1253387-SN74ACT8990FN
Packaging: Tube
Mounting Style: SMD
Logic Type: Test Bus Controller
Supply Voltage: 4.5V ~ 5.5V
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT8990
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74ACT8990FN 1253387-SN74ACT8990FN
Product Name Logic IC Logic - Logic - Specialty Logic - SN74ACT8990FN
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS11DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details