Texas Instruments SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86PWRG4

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates - SN74ACT86PWRG4 - Texas Instruments
Dallas, TX, United States
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates
SN74ACT86PWRG4
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86PWRG4
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT86PWRG4 - 1253386-SN74ACT86PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT86PWRG4
1253386-SN74ACT86PWRG4
Logic - Logic - Gates and Inverters - SN74ACT86PWRG4 1253386-SN74ACT86PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253386-SN74ACT86PWR G4 Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ACT86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74ACT86DTR2G; 74ACT86TTR; SN74ACT86NE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253386-SN74ACT86PWRG4
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ACT86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): MC74ACT86DTR2G; 74ACT86TTR; SN74ACT86NE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 24mA TSSOP Logic IC
705-SN74ACT86PWRG4
Quad 5.5V 24mA TSSOP Logic IC 705-SN74ACT86PWRG4
Quad 2-Input XOR Gate IC, 4.5-5.5V, 24mA, 9.5ns, TSSOP Product overview: SN74ACT86PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86PWRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 4.5-5.5V, 24mA, 9.5ns, TSSOP Product overview: SN74ACT86PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT86PWRG4
Logic Gates SN74ACT86PWRG4
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT86PWRG4 1253386-SN74ACT86PWRG4 705-SN74ACT86PWRG4 SN74ACT86PWRG4
Product Name SN74ACT86 Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - SN74ACT86PWRG4 Quad 5.5V 24mA TSSOP Logic IC Logic Gates
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V
Logic Family ACT
Propagation Delay 10 ns 9.5 ns 9.5 ns
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic IC - 770-54F64DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 11
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details