Texas Instruments SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86PWR

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates - SN74ACT86PWR - Texas Instruments
Dallas, TX, United States
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates
SN74ACT86PWR
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86PWR
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT86PWR - 006520-SN74ACT86PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT86PWR
006520-SN74ACT86PWR
Logic - Logic - Gates and Inverters - SN74ACT86PWR 006520-SN74ACT86PWR
Manufacturer: Texas Instruments Win Source Part Number: 006520-SN74ACT86PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006520-SN74ACT86PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5V 5.5V TSSOP Logic IC
705-SN74ACT86PWR
Quad 5V 5.5V TSSOP Logic IC 705-SN74ACT86PWR
Quad 2-Input XOR Gates, 5V, 4.5-5.5V, 9.5ns, 85C, TSSOP Product overview: SN74ACT86PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86PWR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gates, 5V, 4.5-5.5V, 9.5ns, 85C, TSSOP Product overview: SN74ACT86PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4504-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4504-2-ND
Gates and Inverters 296-4504-2-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4504-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4504-1-ND
Gates and Inverters 296-4504-1-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4504-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4504-6-ND
Gates and Inverters 296-4504-6-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT86PWR
Logic Gates SN74ACT86PWR
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT86PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT86PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT86PWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74ACT86PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT86PWR
Logic - Gates and Inverters SN74ACT86PWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74ACT86PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT86PWR
Gates and Inverters SN74ACT86PWR
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now
Gates and Inverters - SN74ACT86PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ACT86PWR
Gates and Inverters SN74ACT86PWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT86PWR 006520-SN74ACT86PWR 705-SN74ACT86PWR 296-4504-2-ND SN74ACT86PWR SN74ACT86PWR SN74ACT86PWR SN74ACT86PWR SN74ACT86PWR
Product Name SN74ACT86 Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - SN74ACT86PWR Quad 5V 5.5V TSSOP Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR XOR NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family ACT
Propagation Delay 10 ns 9.5 ns 9.5 ns 9.5 ns 9.5 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702DA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers