Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094822-SN74ACT86PWG
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Inputs: 2
Operating Supply Voltage: 5 V
Number of Elements: 4
Weight: 57.209338 mg
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 4 µA
Propagation Delay: 9.5 ns
Output Current: 24 mA
Categories: Logic - Gates and Inverters
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: OR, XOR
Number of Input Lines: 2
Number of Output Lines: 1
XOR Gate IC, Quad 2-Input, 4.5-5.5V, 24mA, 9.5ns, TSSOP Product overview: SN74ACT86PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86PWG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1094822-SN74ACT86PWG4 | 705-SN74ACT86PWG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74ACT86PWG4 | Quad 5.5V 24mA TSSOP Logic IC |
| Gate Type | NOT | XOR; XOR GATE, OR GATE |
| Supply Voltage | 5 V | 5.5V |
| Logic Family | CMOS | |
| Inputs | 2 | 2 |