Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74ACT86DG4 |
| Product Name | SN74ACT86 Quadruple 2-Input Exclusive-OR Gates |
| Gate Type | OR |
| Supply Voltage | 5V; 5 |
| Logic Family | ACT |
| Propagation Delay | 10 ns |