Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
XOR (Exclusive OR) IC 4 Channel 14-SOIC
4x 2-Input XOR Gate IC, 5V, SOIC, CMOS, 10ns Product overview: SN74ACT86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86D can be used for catalog matching and distributor lookup.
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT86D | 296-1463-5-ND | 705-SN74ACT86D | SN74ACT86D | SN74ACT86D | SN74ACT86D | SN74ACT86D | SN74ACT86D |
| Product Name | SN74ACT86 Quadruple 2-Input Exclusive-OR Gates | Gates and Inverters | 5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | OR | XOR | XOR; XOR GATE, OR GATE | OR; XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | ACT | CMOS | ||||||
| Propagation Delay | 10 ns | 9.5 ns | 10 ns | |||||
| Operating Current | 0.0400 mA | 0.0040 mA | 24 mA |