Texas Instruments Standard Linear and Logic 25MHz 5V Logic IC SN74ACT7808-40FN

Description
2Kx9 Asynchronous FIFO Memory, 22ns Access, 9b, 25MHz, 5V, PLCC Product overview: SN74ACT7808-40FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7808-40FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2Kx9 Asynchronous FIFO Memory, 22ns Access, 9b, 25MHz, 5V, PLCC Product overview: SN74ACT7808-40FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7808-40FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25MHz 5V Logic IC
707-SN74ACT7808-40FN
25MHz 5V Logic IC 707-SN74ACT7808-40FN
2Kx9 Asynchronous FIFO Memory, 22ns Access, 9b, 25MHz, 5V, PLCC Product overview: SN74ACT7808-40FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7808-40FN can be used for catalog matching and distributor lookup.

2Kx9 Asynchronous FIFO Memory, 22ns Access, 9b, 25MHz, 5V, PLCC Product overview: SN74ACT7808-40FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7808-40FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ACT7808-40FN
Product Name 25MHz 5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details