Texas Instruments SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74ACT574NSRE4

Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO -40 to 85
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT574NSRE4 is an octal D-type edge-triggered flip-flop with 3-state outputs, designed for operation within a supply voltage range of 4.5 V to 5.5 V. It features TTL-compatible inputs and can accept input voltages up to 5.5 V. The device is optimized for driving capacitive loads and is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. On the positive clock edge, the flip-flops capture the data present at the D inputs and transfer it to the Q outputs. The output-enable (OE) input allows the outputs to be placed in a high-impedance state, facilitating bus organization without additional interface components. The device operates over a temperature range of -40°C to 85°C and has a maximum propagation delay of 9 ns at 5 V. The SN74ACT574NSRE4 is available in a 20-SOIC package, making it suitable for compact designs. It is important to ensure that unused inputs are tied to VCC or GND for proper operation.

Datasheet Summary
Powered by GS/AI

The SN74ACT574NSRE4 is an octal D-type edge-triggered flip-flop with 3-state outputs, designed for operation within a supply voltage range of 4.5 V to 5.5 V. It features TTL-compatible inputs and can accept input voltages up to 5.5 V. The device is optimized for driving capacitive loads and is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. On the positive clock edge, the flip-flops capture the data present at the D inputs and transfer it to the Q outputs. The output-enable (OE) input allows the outputs to be placed in a high-impedance state, facilitating bus organization without additional interface components. The device operates over a temperature range of -40°C to 85°C and has a maximum propagation delay of 9 ns at 5 V. The SN74ACT574NSRE4 is available in a 20-SOIC package, making it suitable for compact designs. It is important to ensure that unused inputs are tied to VCC or GND for proper operation.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - SN74ACT574NSRE4 - Texas Instruments
Dallas, TX, United States
SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
SN74ACT574NSRE4
SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74ACT574NSRE4
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO -40 to 85

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Flip Flops - SN74ACT574NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - SN74ACT574NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT574NSRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT574NSRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT574NSRE4
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ACT574NSRE4 SN74ACT574NSRE4 SN74ACT574NSRE4
Product Name SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 12 ns
fMAX 90 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details